EN
  • EN
  • DE

SN65LBC184

Part No SN65LBC184
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252815-SN65LBC184
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Metering, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian SN65LBC184 CAD Model

Description

The SN65LBC184 is a robust, low-power differential line transceiver from Texas Instruments, designed to operate in harsh industrial environments. It is a part of the SN65LBC184 series that provides a reliable solution for bidirectional data communication on multipoint bus transmission lines.

Key Features

  • Bus-Pin ESD Protection: The SN65LBC184 is equipped with an impressive 30-kV human-body model (HBM) electrostatic discharge (ESD) protection on the bus pins, ensuring resilience against static electricity and enhancing product longevity.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the device prevents overheating, thereby ensuring reliable operation under varying temperature conditions.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a very low supply current, typically 300 µA, making it an energy-efficient choice for modern electronic systems.
  • Wide Supply Range: The SN65LBC184 operates over a wide supply voltage range from 3 V to 5.5 V, making it versatile for use in various system designs.

Applications

The transceiver is ideal for a range of applications, including:

  • Industrial control and automation
  • Building automation and HVAC systems
  • Networked security systems
  • Automotive diagnostics and infotainment systems

Technical Specifications

The SN65LBC184 has a signaling rate up to 1 Mbps and features a differential output and input threshold that ensures a noise margin of up to 200 mV. It is compatible with the industry-standard SN75176 footprint. Additionally, the device includes fail-safe receiver functionality that guarantees a high output state if the input is open circuit.

Package and Quality

Available in an 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, the SN65LBC184 is suitable for a variety of PCB layouts. Texas Instruments is committed to high-quality standards, and this product is no exception, offering reliable performance for critical communication systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess