EN
  • EN
  • DE

SN74110N

Part No SN74110N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description AND-GATED J-K MASTER-SLAVE FLIP-FLOPS WITH DATA LOCKOUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253002-SN74110N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74110N CAD Model

Description

Product Overview: SN74110N from Texas Instruments

The SN74110N is a high-performance integrated circuit manufactured by Texas Instruments, one of the leading semiconductor companies in the world. This device is a part of the 7400 series of digital logic integrated circuits, which have been widely used in electronic systems for several decades.

The SN74110N is a dual J-K negative-edge-triggered flip-flop with set and clear. This IC is designed to be used in applications that require the storage or transfer of binary information. The flip-flops in the SN74110N are edge-sensitive devices, which means they change state on the falling edge of the clock pulse, providing precise control over data flow in digital circuits.

Key Features:

  • Dual J-K Flip-Flops: The SN74110N contains two independent J-K flip-flops, providing flexibility in application design.
  • Negative-Edge Triggering: The flip-flops are triggered on the negative edge of the clock input, which allows for synchronization with other negative edge-triggered devices.
  • Set and Clear Inputs: Each flip-flop has individual set (S) and clear (C) inputs for initializing or resetting the state of the flip-flop as needed.
  • Standard TTL Logic Levels: This device is compatible with standard TTL (Transistor-Transistor Logic) input and output voltage levels, making it easy to interface with other TTL logic devices.
  • Wide Operating Voltage: The SN74110N operates over a wide voltage range, typically from 4.75V to 5.25V, which provides stable operation in a variety of power environments.
  • Industry-Standard Package: The device comes in a standard plastic DIP (Dual In-line Package) making it easy to handle and integrate into existing and new circuit designs.

Applications:

The versatility of the SN74110N allows it to be used in a variety of digital applications including:

  • Counters and dividers
  • Control systems
  • Memory storage and transfer units
  • Sequential circuits
  • Data processing systems

With its reliable performance and flexibility, the SN74110N from Texas Instruments is an excellent choice for designers and engineers looking to implement robust digital logic solutions.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4902 $52.3530
35+ $2.8638 $100.2330
55+ $2.7743 $152.5865
75+ $2.6848 $201.3600
97+ $2.5953 $251.7441
129+ $2.3268 $300.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess