EN
  • EN
  • DE

SN65LBC173ANE4

Part No SN65LBC173ANE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE RECEIVER, 4 FUNC, 4 DRIVER,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 670100-SN65LBC173ANE4
Ultra Librarian 3D Model Ultra Librarian SN65LBC173ANE4 CAD Model

Description

The SN65LBC173ANE4 is a robust, high-performance differential line receiver designed by Texas Instruments to deliver reliable data transmission in challenging environments. This integrated circuit is part of the SN65LBC173A series, which is well-suited for balanced transmission lines and is compliant with the TIA/EIA-485 standards.

Key Features

  • Quadruple Differential Line Receiver: The SN65LBC173ANE4 features four independent differential line receivers, making it ideal for applications that require the reception of multiple data streams simultaneously.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 4.5V to 5.5V, accommodating various system voltages and ensuring compatibility with a range of industrial applications.
  • High Signaling Rates: This device supports signaling rates up to 40Mbps, allowing for high-speed data transmission and efficient communication in time-sensitive applications.
  • Robust Protection Features: With built-in protection against over-voltage conditions and an input voltage range that extends to 12V, the SN65LBC173ANE4 ensures reliable operation even in harsh electrical environments.
  • Thermal Shutdown Protection: The device also includes a thermal shutdown feature that prevents damage from overheating, further enhancing its operational reliability.

Applications

The SN65LBC173ANE4 is particularly suited for industrial applications where long cable runs and noisy conditions can compromise signal integrity. It is commonly used in:

  • Factory automation and process control systems
  • Networking equipment, including routers and switches
  • Telecommunications infrastructure
  • Professional audio and video equipment
  • Building management and security systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LBC173ANE4 is no exception. The device is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With its combination of speed, robustness, and versatility, the SN65LBC173ANE4 is an excellent choice for designers looking to implement reliable differential data reception in their systems.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess