EN
  • EN
  • DE

CXD9965TNDDVR

Part No CXD9965TNDDVR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 100918-CXD9965TNDDVR
Ultra Librarian 3D Model Ultra Librarian CXD9965TNDDVR CAD Model

Description

Overview

The CXD9965TNDDVR stands out for its superior functionality in digital video recording systems. Its advanced architecture makes it a staple for modern electronic solutions.

Features and Benefits

  • High-definition support: Delivers clear and sharp video output.
  • Enhanced data processing: Ensures quick and efficient data handling.
  • Expandable connectivity: Offers flexibility for various interfacing requirements.
  • Durability: Designed to withstand harsh conditions.

Applications

  • Digital video recorders
  • Surveillance systems
  • Multimedia servers
  • Broadcast equipment

The CXD9965TNDDVR is tailored for video-centric applications where quality and reliability are paramount, guaranteeing exceptional performance under diverse scenarios.

You May Also Be Interested in

ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess