EN
  • EN
  • DE

SN65HVS882EVM

Part No SN65HVS882EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Serializer
Embedded No
Utilized IC / Part SN65HVS882
Primary Attributes 34V Tolerant, 8 Input Serializer, 8 Status LED Drivers
Supplied Contents Board(s)
Secondary Attributes ESD Protection, SPI Interface
Base Product Number 65HVS882
Other Names 296-23528R,296-23528
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284434-SN65HVS882EVM
Ultra Librarian 3D Model Ultra Librarian SN65HVS882EVM CAD Model

Description

The SN65HVS882EVM is an evaluation module designed by Texas Instruments to showcase the capabilities and features of the SN65HVS882 8-Channel High-Voltage Digital Input Serializer. This product is an essential tool for engineers and developers who are working on industrial digital input modules, particularly in applications that require interfacing with sensors and switches operating at higher voltages.

Key Features

  • High-Voltage Input Capability: The SN65HVS882 is capable of handling input voltage levels of up to 34V, making it suitable for interfacing with a wide range of industrial sensors and switches.
  • 8-Channel Input: With its eight-channel input design, the SN65HVS882 can serialize multiple digital signals, reducing the complexity of wiring and connections in industrial systems.
  • Robust Communication: The device uses a SPI interface for communication, ensuring reliable data transfer even in environments with electrical noise and interference common in industrial settings.
  • Adjustable Thresholds: Input thresholds are adjustable, allowing users to customize the module for optimal performance with different signal levels.
  • Diagnostic Features: Built-in diagnostic capabilities enable the detection of field-side open-wire and overvoltage conditions, enhancing system reliability and safety.

Applications

The SN65HVS882EVM is ideal for a variety of industrial applications, including:

  • PLC (Programmable Logic Controllers)
  • DCS (Distributed Control Systems)
  • Industrial automation
  • Process control systems
  • Factory automation equipment

Easy to Use and Integrate

The evaluation module comes with a user-friendly interface and is accompanied by comprehensive documentation and software tools provided by Texas Instruments. This ensures a smooth integration process and allows for rapid prototyping and testing of systems that require high-voltage digital inputs.

Support and Resources

Texas Instruments offers extensive support for the SN65HVS882EVM through their online resources, including detailed datasheets, application notes, and user guides. Additionally, TI's community forums and customer support services are available to assist with any technical queries or challenges that may arise during the development process.

You May Also Be Interested in

Wurth Electronics Inc
LEDS
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess