EN
  • EN
  • DE

SN65HVD63RGTR

Part No SN65HVD63RGTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver - - 16-VQFN (3x3)
Manufacturer Texas Instruments
Series AISG®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-VQFN (3x3)
Family Name 65HVD63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934465-SN65HVD63RGTR
Ultra Librarian 3D Model Ultra Librarian SN65HVD63RGTR CAD Model

Description

Product Overview: SN65HVD63RGTR by Texas Instruments

The SN65HVD63RGTR is a robust differential transceiver from Texas Instruments, designed to facilitate bidirectional data communications on multipoint bus transmission lines. It is a member of the 3.3V family of differential transceivers, making it suitable for interfacing with low-voltage circuits while maintaining strong signaling characteristics.

This device is specifically crafted for balanced and differential data transmission, and it conforms to the RS-485 and RS-422 communication standards. As such, it is well-suited for industrial applications that demand high-speed data transfer, noise immunity, and reliable performance in harsh environments.

Key Features:

  • Bus-Pin ESD Protection: The SN65HVD63RGTR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, exceeding the IEC 61000-4-2 (Level 4) standards.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliability and functionality under extreme conditions.
  • Low Power Consumption: The device features a low-power mode which significantly reduces current consumption when the transceiver is inactive, making it energy efficient.
  • High Data Rates: With support for data rates up to 20 Mbps, this transceiver is capable of high-speed data transmission, which is essential for modern industrial networks.
  • Differential Output Exceeding 2.1 V: The SN65HVD63RGTR ensures robust data signaling with a differential output that exceeds 2.1 V, providing a strong signal integrity over long cable runs.

Applications:

The versatility of the SN65HVD63RGTR makes it an ideal choice for a wide range of applications. Common uses include industrial control systems, building automation, factory automation, and any systems where a reliable data transmission is critical. Its robust design also makes it suitable for use in equipment operating in electrically noisy environments or those requiring extended operational temperature ranges.

Package and Availability:

This transceiver comes in a compact 16-pin QFN package (RGTR) and is available for order in tape and reel form, facilitating efficient assembly for mass production. Texas Instruments provides comprehensive support with detailed datasheets, application notes, and design resources to help integrate the SN65HVD63RGTR into your next project.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8522 $53.3742
26+ $3.9813 $103.5138
39+ $3.8569 $150.4191
54+ $3.7325 $201.5550
70+ $3.6081 $252.5670
93+ $3.2348 $300.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess