EN
  • EN
  • DE

SN65HVD33

Part No SN65HVD33
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.3V FULL-DUPLEX RS-485 DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252745-SN65HVD33
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control, HVAC, Medical, Test & Measurement, Industrial, Thermal Management
Ultra Librarian 3D Model Ultra Librarian SN65HVD33 CAD Model

Description

Introducing the SN65HVD33 from Texas Instruments

The SN65HVD33 is a robust 3.3-V differential transceiver from Texas Instruments, designed for bidirectional data communication on multipoint bus transmission lines. It is part of the SN65HVD3x series, which is specifically crafted for balanced transmission lines and complies with the standards of the TIA/EIA-485A specification.

This versatile transceiver integrates a tri-state differential line driver and a differential input line receiver, both of which operate from a single 3.3V power supply. The SN65HVD33 is capable of delivering high-speed data transmission rates of up to 3.3 Mbps, making it an excellent choice for industrial applications that require fast and reliable communication over long distances.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD33 comes with an impressive 16-kV HBM (Human Body Model) protection, ensuring the device's resilience against electrostatic discharges and enhancing its durability in harsh environments.
  • Thermal Shutdown Protection: To prevent damage from overheating, the SN65HVD33 includes a thermal shutdown feature that disables the driver when the junction temperature exceeds a safe limit.
  • Failsafe Receiver: The device ensures a failsafe receiver output when the bus is open, shorted, or idle, which is critical for maintaining data integrity in the absence of a signal.
  • Low Power Consumption: Its low-power standby operation makes it suitable for power-sensitive applications, helping to extend the life of battery-powered devices.
  • Glitch-Free Power-Up and Power-Down: The SN65HVD33's driver and receiver are designed to be glitch-free during power-up and power-down, which reduces the risk of erroneous signals on the bus during these transitions.

The SN65HVD33's package is designed to optimize the device's performance and ease of use. It is available in an 8-pin SOIC package, which is easy to integrate into a wide range of industrial designs. Whether you're designing networked devices for industrial automation, telecommunications, or advanced control systems, the SN65HVD33 provides the reliability and performance you need.

With its combination of high-speed data transfer, robust protection features, and low power consumption, the SN65HVD33 from Texas Instruments stands out as a superior solution for your RS-485 communication needs.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7683 $53.7810
160+ $0.6304 $100.8640
250+ $0.6107 $152.6750
340+ $0.5910 $200.9400
440+ $0.5713 $251.3720
590+ $0.5122 $302.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess