EN
  • EN
  • DE

SN65HVD3088EDGK

Part No SN65HVD3088EDGK
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER RS-485 TRANSCEIVER | IC LO PWR RS-485 TXRX 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30mV
Data Rate 20Mbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number SN65HVD3088E
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1252737-SN65HVD3088EDGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD3088EDGK CAD Model

Description

Product Overview: SN65HVD3088EDGK from Texas Instruments

The SN65HVD3088EDGK is a robust and reliable low-power transceiver module from Texas Instruments, designed to facilitate communication over RS-485 and RS-422 networks. Crafted with precision, this transceiver is ideal for industrial applications that require high-speed data transfer, noise immunity, and long-distance communication capabilities.

Key Features

  • Low Power Consumption: The device operates with a very low supply current, typically 1 mA, making it suitable for power-sensitive applications.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages from 3.3V to 5V, providing flexibility in various system designs.
  • High-Speed Operation: Capable of transmitting data at speeds up to 1 Mbps, it is well-suited for high-speed data applications.
  • Extended Common-Mode Range: The SN65HVD3088EDGK can handle common-mode voltages from -7V to +12V, allowing reliable data transmission even in electrically noisy environments.
  • Thermal Shutdown Protection: The device incorporates thermal shutdown protection that prevents damage from excessive temperature rises.
  • Failsafe Receiver: It features a failsafe receiver that ensures a logic-high output when the input is open, shorted, or idle.
  • ESD Protection: The transceiver is equipped with robust ESD protection, ensuring resilience against electrostatic discharge events.

Applications

The SN65HVD3088EDGK is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Data acquisition systems
  • Factory automation
  • Remote sensors and telemetry

Package and Quality

Encased in a compact 8-pin VSSOP (DGK) package, the SN65HVD3088EDGK is designed for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing a product that meets rigorous industrial quality norms and is suitable for extended temperature ranges from -40°C to +85°C.

With its combination of low power, high speed, and robust protection features, the SN65HVD3088EDGK from Texas Instruments stands out as a top choice for designers looking to implement reliable RS-485/RS-422 communication in their systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7108 $53.3100
155+ $0.6659 $103.2145
235+ $0.6434 $151.1990
335+ $0.5984 $200.4640
435+ $0.5759 $250.5165
545+ $0.5534 $301.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,880 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess