EN
  • EN
  • DE

SN65HVD3083E

Part No SN65HVD3083E
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-POWER RS-485 FULL-DUPLEX DRIVERS/RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252728-SN65HVD3083E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD3083E CAD Model

Description

Overview of SN65HVD3083E

The SN65HVD3083E from Texas Instruments is a robust, low-power transceiver module designed for RS-485 and RS-422 communication. This device is engineered to operate in demanding industrial environments and is capable of withstanding electrostatic discharge (ESD) events. The transceiver's low power consumption and wide supply voltage range make it versatile and suitable for a broad array of applications.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD3083E comes with an impressive ±16 kV Human-Body Model (HBM) protection on the bus pins, ensuring reliability in the presence of ESD events.
  • Low Power Consumption: With a typical supply current of only 0.3 mA, this transceiver is an excellent choice for power-sensitive applications.
  • Wide Supply Range: The device can operate from a 3.3V to 5V supply, providing flexibility in various system designs.
  • High Signaling Rate: Capable of a signaling rate up to 1 Mbps, the SN65HVD3083E is suitable for high-speed data transmission.
  • Differential Output Exceeding 2.1 V: With a differential output voltage that exceeds 2.1 V, the transceiver ensures robust data transmission over longer distances.
  • Thermal Shutdown Protection: In-built thermal shutdown protection prevents damage from overheating, enhancing the device's longevity.

Applications

The SN65HVD3083E is ideal for a variety of applications where reliable data transmission is required. These include, but are not limited to:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Telecommunications Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65HVD3083E is no exception. The device is manufactured using TI's state-of-the-art processes and is subject to rigorous testing to ensure it meets high standards of performance and reliability.

Conclusion

With its combination of ESD protection, low power consumption, wide supply voltage range, and high-speed data capabilities, the SN65HVD3083E from Texas Instruments is an excellent choice for designers looking to implement RS-485 or RS-422 communication in industrial and commercial applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5404 $53.1060
35+ $2.9050 $101.6750
54+ $2.8142 $151.9668
74+ $2.7234 $201.5316
95+ $2.6327 $250.1065
128+ $2.3603 $302.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess