EN
  • EN
  • DE

U16C40A

Part No U16C40A
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog Electronic Wholesale
Description 16.0 Ampere Heatsink Common Anode Ultra Fast Recovery Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1275229-U16C40A
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U16C40A CAD Model

Description

The U16C40A is a Schottky Barrier Rectifier manufactured by Thinki Semiconductor Co., Ltd. It is designed for high-frequency rectification and fast switching applications, typically used in power supplies, inverters, and other circuits where efficiency and speed are critical.

Applications:

  • Switching Power Supplies: As a rectifier in the output stage to convert AC to DC efficiently.
  • Freewheeling Diodes: Protecting inductive loads from voltage spikes when switching.
  • Polarity Protection: Preventing reverse voltage damage in sensitive circuits.
  • High-Frequency Inverters: Rectifying high-frequency AC signals.

Features:

  • High Forward Current: Designed to handle significant current levels without excessive voltage drop.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables operation at high frequencies without significant switching losses.
  • High Surge Current Capability: Withstands transient current surges without damage.

Benefits:

  • Increased Efficiency: Low forward voltage drop reduces power dissipation and improves overall system efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to less heat, improving reliability and reducing the need for heat sinks.
  • Improved System Performance: Fast switching speed enables operation at higher frequencies.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation under demanding conditions.

Technical Specifications:

The U16C40A typically has a forward current rating of 16A and a maximum repetitive peak reverse voltage of 40V. The forward voltage drop is typically around 0.5V at the rated current. The device is typically available in a TO-220 or similar package for efficient heat dissipation. The operating junction temperature is typically specified up to 150°C. The specific reverse leakage current and other detailed specifications should be verified in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess