EN
  • EN
  • DE

TL1454ACDG4

Part No TL1454ACDG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL-CHANNEL PULSE-WIDTH-MODULATION (PWM) CONTROL CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage 3.6 V ~ 20 V
Frequency - Switching 50kHz ~ 2MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Frequency Control
Operating Temperature Range -20°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1268072-TL1454ACDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL1454A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL1454ACDG4 CAD Model

Description

Introducing the TL1454ACDG4 Dual Output PWM Controller from Texas Instruments

The TL1454ACDG4 from Texas Instruments is a versatile and efficient dual-output Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This advanced controller integrates multiple features to provide a robust solution for managing and optimizing power conversion in electronic devices.

At the heart of the TL1454ACDG4 is its ability to drive two independent output channels, making it an ideal choice for systems that require dual power rails with precise control. The device operates at a switching frequency of up to 1 MHz, allowing for smaller external components and a more compact power supply design. With its high-frequency operation, engineers can achieve excellent power density and reduced power loss, leading to more efficient systems.

The TL1454ACDG4 comes equipped with a wide range of protection features to ensure the reliability and longevity of the power supply. Overcurrent protection, under-voltage lockout (UVLO), and thermal shutdown are all integrated into the controller to safeguard against various fault conditions. These protective measures contribute to a safer and more stable power management system.

Flexibility is another key advantage of the TL1454ACDG4. It supports both voltage mode and current mode control, providing designers with the option to choose the best control method for their specific application. Additionally, the device's soft-start feature minimizes inrush current during startup, reducing stress on the power supply components and enhancing system stability.

For applications that demand precise voltage regulation, the TL1454ACDG4 delivers excellent line and load regulation characteristics. This precision ensures a stable output voltage even under varying input conditions and load changes, which is critical for sensitive electronic circuits.

The TL1454ACDG4 is available in a 16-pin SOIC package, making it easy to integrate into a variety of PCB layouts. Its compact form factor, combined with its powerful features, makes it a go-to choice for designers looking to create efficient, reliable, and compact power supplies for their next-generation electronic products.

Whether you're developing power supplies for consumer electronics, telecommunications, or industrial systems, the TL1454ACDG4 from Texas Instruments provides the performance and functionality needed to meet the demands of today's advanced electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7613 $252.3489
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess