EN
  • EN
  • DE

SN65HVD3080EDGS

Part No SN65HVD3080EDGS
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER RS-485 FULL-DUPLEX DRIVERS/RECEIVERS | IC DVR/RCVR RS485 200KBPS 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30mV
Data Rate 200kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number SN65HVD3080E
Manufacturer Pack Quantity 80
MSL Level 2 (1 Year)
Win Source Part Number 1252725-SN65HVD3080EDGS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD3080EDGS CAD Model

Description

The SN65HVD3080EDGS is a state-of-the-art low-power transceiver designed by Texas Instruments, specifically engineered for RS-485 and RS-422 communication applications. This product is notable for its combination of high performance, robustness, and energy efficiency, making it an ideal choice for industrial, networking, and automation systems.

Key Features

  • Low Power Consumption: With its innovative design, the SN65HVD3080EDGS operates with very low power, typically consuming only 200 µA of supply current. This feature is particularly advantageous for battery-operated and power-sensitive applications.
  • Wide Supply Range: The device supports a wide range of supply voltages from 3.3V to 5V, providing flexibility in various system designs and ensuring compatibility with both legacy and modern equipment.
  • High ESD Protection: It offers robust Electrostatic Discharge (ESD) protection exceeding 15 kV Human Body Model (HBM) on the bus pins, safeguarding the device against transient voltage spikes and ensuring reliability in harsh environments.
  • Differential Output Exceeding 1 V: The transceiver is capable of delivering differential output signals exceeding 1 V into a 54 Ω load, ensuring clear signal transmission over long cable runs.
  • Controlled Driver Output Transition Times: The SN65HVD3080EDGS is designed with controlled driver output transition times, which reduces reflections, electromagnetic interference (EMI), and signal distortion over twisted-pair lines.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from overheating, enhancing the transceiver's operational longevity.

Applications

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems

Overall, the SN65HVD3080EDGS transceiver from Texas Instruments is a reliable and efficient solution for designers looking to implement RS-485 or RS-422 communication protocols in their systems. Its low-power operation, combined with high ESD protection and a flexible power supply range, makes it a versatile component suitable for a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1788 $53.0460
105+ $0.9672 $101.5560
165+ $0.9370 $154.6050
225+ $0.9068 $204.0300
290+ $0.8765 $254.1850
385+ $0.7859 $302.5715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,505 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess