EN
  • EN
  • DE

MAX9736AETJ/V+T

Part No MAX9736AETJ/V+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP MONO/STER CLASS D 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 35W x 1 @ 4 Ohm; 17.5W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 28 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN (7x7)
Dimension 32-WQFN Exposed Pad
Win Source Part Number 136438-MAX9736AETJ/V+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9736AETJ/V+T CAD Model

Description

The MAX9736AETJ/V+T from Maxim Integrated is a high-efficiency, Class D audio amplifier that offers a compact and energy-efficient solution for a wide range of audio applications. This component is designed to deliver exceptional sound quality with minimal power loss, making it an ideal choice for portable and space-constrained audio systems such as TVs, monitors, and wireless speakers.

Key Features

  • High Efficiency: The Class D operation provides over 90% efficiency, which significantly reduces heat dissipation and power consumption, thereby extending battery life in portable devices.
  • Output Power: It can deliver up to 15W per channel into an 8Ω load, ensuring robust audio performance for a variety of listening experiences.
  • Integrated Protection: Features include over-current protection, thermal protection, and under-voltage lockout, ensuring reliable operation and longevity of the device.
  • Low EMI: The MAX9736AETJ/V+T is designed to produce low electromagnetic interference (EMI), which is critical for applications where interference could affect other electronic components.
  • Single-Supply Operation: Operates from a single supply voltage, simplifying the power supply design and reducing the overall bill of materials.

Applications

The versatility of the MAX9736AETJ/V+T makes it suitable for a wide array of audio applications. It is particularly well-suited for:

  • Flat-panel televisions and monitors
  • Portable and desktop audio systems
  • Powered speakers and docking stations
  • Wireless speakers

Technical Specifications

The MAX9736AETJ/V+T operates within the temperature range of -40°C to +85°C and comes in a 32-pin TQFN package. It features differential inputs that reduce common-mode noise and supports various audio input formats, making it highly adaptable to different audio sources.

Conclusion

Maxim Integrated's MAX9736AETJ/V+T stands out as a high-performance audio amplifier that combines efficiency, power, and reliability. Its integration of protective features and low EMI design makes it a top choice for designers looking to enhance the audio experience in their products without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2825 $73.1300
8+ $15.0011 $120.0088
12+ $14.5322 $174.3864
17+ $14.0633 $239.0761
22+ $13.5944 $299.0768
29+ $12.1887 $353.4723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 377 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess