EN
  • EN
  • DE

SN65HVD265DR

Part No SN65HVD265DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1/1 Transceiver Half CANbus 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Family Name 65HVD265
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40513-6, 296-40513-2, 296-40513-1, -296-40513-1-ND, SN65HVD265DR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845968-SN65HVD265DR
Ultra Librarian 3D Model Ultra Librarian SN65HVD265DR CAD Model

Description

The SN65HVD265DR is a robust, high-performance differential bus transceiver from Texas Instruments, designed to operate in harsh industrial environments. This device is part of the SN65HVD2xx series, which is known for its reliability and efficiency in facilitating communication on a Controller Area Network (CAN) bus.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD265DR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's resilience against transient voltage spikes and maintaining the integrity of data transmission.
  • High-Speed CAN Interface: This transceiver is capable of transmitting and receiving at speeds of up to 1 Mbps, making it suitable for high-speed CAN applications that require rapid data exchange.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the SN65HVD265DR prevents overheating, enhancing the longevity and reliability of the device.
  • Differential Output Exceeding 2 V: With a differential output that exceeds 2 V, the device provides strong signaling for improved data integrity, even in environments with high electrical noise.
  • Low Standby Current: The low-power standby mode significantly reduces current consumption when the transceiver is not actively driving the bus, contributing to energy-efficient system design.

Applications

The SN65HVD265DR is ideally suited for a variety of applications that require robust communication capabilities, including:

  • Industrial Automation
  • Automotive Electronics
  • Building Automation and Control Systems
  • Networking Equipment for Factory and Process Automation

Package and Quality

This device is offered in an 8-pin SOIC package, which is widely used and easy to integrate into PCB designs. The SN65HVD265DR is manufactured under Texas Instruments' stringent quality control standards, ensuring high reliability and performance consistent with industrial and automotive industry requirements.

Conclusion

The SN65HVD265DR from Texas Instruments stands out as an exceptional choice for designers looking to implement a reliable CAN communication interface in their systems. Its combination of high-speed capability, robust protection features, and low-power operation makes it a versatile component for a wide range of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9210 $57.6300
65+ $1.5762 $102.4530
100+ $1.5270 $152.7000
140+ $1.4777 $206.8780
180+ $1.4285 $257.1300
235+ $1.2807 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess