EN
  • EN
  • DE

SN74F521DW

Part No SN74F521DW
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description 8-BIT IDENTITY COMPARATORS | IC COMPARATOR IDENTITY 8B 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Supply Voltage (V) 4.5V ~ 5.5V
Current - Output High, Low 1mA, 20mA
Max Propagation Delay at V, Max CL 10ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SOIC
Mounting Style SMD
Family Part Number 74F521
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254401-SN74F521DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F521DW CAD Model

Description

The SN74F521DW is a specialized integrated circuit designed by Texas Instruments, renowned for its precision and reliability in digital identity comparison. This 8-bit identity comparator is a crucial component for systems requiring fast and accurate comparison of binary words or data strings.

Key Features

  • 8-Bit Comparison: Capable of comparing two 8-bit words and indicating whether they are equal or not.
  • Wide Operating Voltage Range: The SN74F521DW operates over a broad voltage range from 4.5V to 5.5V, making it suitable for various applications and compatible with TTL power levels.
  • High-Speed Performance: With a typical compare time of 4.5 ns, the device is designed for rapid processing, which is critical in high-speed computing and data processing tasks.
  • Open-Collector Outputs: The open-collector outputs allow wired-OR connections, providing the flexibility to connect multiple comparators in parallel for extended bit comparison.
  • Low Power Consumption: Texas Instruments' advanced manufacturing technologies ensure that the SN74F521DW offers low power dissipation, making it an energy-efficient choice for modern electronic systems.

Applications

The SN74F521DW is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Data communications equipment
  • Control systems
  • Memory address decoding

Product Specifications

The SN74F521DW comes in a wide-body SOIC package, providing a compact footprint for densely packed PCBs. It is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Quality and Support

As with all Texas Instruments products, the SN74F521DW is backed by comprehensive technical support and the assurance of TI's commitment to the highest quality standards. The device is also supported by a wealth of online resources, including datasheets, application notes, and design tools to facilitate its integration into your next project.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6017 $51.1445
205+ $0.4938 $101.2290
315+ $0.4783 $150.6645
435+ $0.4629 $201.3615
560+ $0.4475 $250.6000
750+ $0.4012 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,702 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess