EN
  • EN
  • DE

LTM2881HY-3#PBF

Part No LTM2881HY-3#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV RS422/RS485 32BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology/Analog Devices
Packaging Tray
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 20Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-BBGA
Supplier Device Package 32-BGA (15x11.25)
Family Part Number LTM2881
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 719195-LTM2881HY-3#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM2881HY-3#PBF CAD Model

Description

LTM2881HY-3#PBF - Isolated RS485/RS422 µModule Transceiver with Integrated Power

The LTM2881HY-3#PBF is a complete galvanically isolated RS485/RS422 transceiver from Linear Technology, designed to provide robust communication in noisy environments and across large ground differences. This product is part of Linear Technology's µModule (micro module) series, which encapsulates all the necessary components for isolated communication into a single, compact package. The LTM2881HY-3#PBF is ideal for industrial, instrumentation, and networking applications where reliable data transmission is critical.

Key Features:

  • Integrated Isolation: The transceiver features onboard isolation, providing 2500Vrms for 1 minute per UL 1577. This ensures signal integrity and protects against high voltage spikes and ground loops.
  • Integrated Power: It includes an isolated DC/DC converter to power the isolation barrier and the transceiver, simplifying the design and reducing external component count.
  • Robust Data Transmission: Supports RS485 and RS422 communication standards, with a data rate up to 20Mbps, making it suitable for high-speed data acquisition and control applications.
  • Enhanced ESD Protection: The device has enhanced ESD protection up to ±15kV (Human Body Model) on the transceiver interface pins, safeguarding the device from electrostatic discharges during handling and operation.
  • Adjustable Cable Termination: The module provides an integrated selectable termination resistor, allowing for easy adaptation to the requirements of the communication bus.
  • Cross Isolation Fault Protection: It is designed to withstand ±10V common mode transients, ensuring reliable operation even in the presence of electrical noise and transients.

Applications:

  • Industrial Data Links
  • Networked Devices in Harsh Environments
  • Ground Loop Breaking
  • Isolated Sensor Interfaces
  • Isolated UART

The LTM2881HY-3#PBF is housed in a compact, thermally enhanced 15mm x 15mm x 5mm BGA package, offering a small footprint while providing robust isolation and communication capabilities. The device operates over a wide temperature range, making it suitable for demanding industrial environments. With its integrated features and high level of integration, the LTM2881HY-3#PBF simplifies design, accelerates time-to-market, and enhances system reliability for engineers dealing with isolated data communication challenges.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7820 $52.7820
3+ $43.3083 $129.9249
4+ $41.9549 $167.8196
5+ $40.6016 $203.0080
7+ $39.2482 $274.7374
9+ $35.1880 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess