Product Overview: SN65HVD251PE4
The SN65HVD251PE4 from Texas Instruments is a robust and highly integrated CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is designed to operate at speeds of up to 1 Mbps and is ideal for automotive applications and industrial automation systems where reliable data communication is critical.
Key Features
- High-Speed CAN Interface: Supports CAN operations with data rates up to 1 Mbps.
- Low Power Consumption: Features a low-power mode that significantly reduces current consumption when the network is idle.
- Protection Features: Includes thermal shutdown, open-circuit fail-safe design, and loss-of-ground and overvoltage protection for robust performance in harsh environments.
- Wide Operating Voltage Range: Can be powered with a supply voltage ranging from 3.0V to 5.5V, making it suitable for a variety of system designs.
- Extended Temperature Range: Operates over an industrial temperature range of -40°C to 125°C.
Applications
The SN65HVD251PE4 transceiver is versatile and can be used in a range of applications, including:
- Automotive Networks
- Industrial Automation Systems
- Building Automation
- Medical Equipment
- Embedded Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN65HVD251PE4 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring reliable communication in a vehicle's CAN network. With Texas Instruments' proven track record, this product offers designers a high level of confidence for integration into critical systems.
Ordering Information
The SN65HVD251PE4 is available in an 8-pin PDIP (Plastic Dual-In-Line Package) and is RoHS compliant. For detailed ordering and shipping information, or to request samples, please visit the Texas Instruments website or contact an authorized distributor.