Product Overview: SN65HVD230MDREP from Texas Instruments
The SN65HVD230MDREP is a robust, 3.3-V CAN (Controller Area Network) transceiver from Texas Instruments, designed to operate in particularly demanding applications that require fault-tolerant communication with excellent electromagnetic compatibility (EMC) performance. This high-quality transceiver is part of Texas Instruments' Enhanced Product (EP) lineup, ensuring extended temperature performance and enhanced product life cycle management.
The device is ideal for automotive and industrial markets where reliable data communication is critical. It provides differential transmit and receive capability to the CAN controller and is fully compliant with the ISO 11898-2 standard. The SN65HVD230MDREP is designed to withstand the harsh conditions of the automotive environment, with features that ensure operation in the presence of large common-mode voltages and electrostatic discharges.
Key Features
- Compatibility: Meets or exceeds the specifications of the ISO 11898-2 standard for use in applications employing a CAN protocol.
- Low Power: Features a low-current standby mode with typical current draw of 370 µA, making it suitable for power-sensitive applications.
- Protection: Equipped with protection against high-voltage transients, ensuring resilience in fluctuating electrical environments.
- Thermal Shutdown: Thermal shutdown protection prevents the device from overheating and ensures long-term reliability.
- Flexibility: Offers a wide supply voltage range (3.0 V to 3.6 V) and is compatible with 5V microcontrollers.
- Robustness: Designed to handle dominant time outs and features loss-of-ground and over-temperature protection.
Applications
The SN65HVD230MDREP is versatile and can be used in a variety of applications, including but not limited to:
- Automotive networks
- Industrial automation and control systems
- Building automation
- Medical equipment
- Heavy machinery
Its robust design and advanced features make the SN65HVD230MDREP an excellent choice for any application requiring reliable CAN communication under stringent conditions.