Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series Eclipse
Type Panel, Inner
Features Hinged
For Use With/Related Products Eclipse Series
Dimension 30.000" L x 20.000" W (762.00mm x 508.00mm)
Color White
Material Metal, Steel
Win Source Part Number 795218-ESP3020
Popularity Medium
Supply and Demand Status Limited
Family Name ESP3020
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ESP3020 CAD Model

Description

The ESP3020 is an inner panel from Hammond Manufacturing.

  • Series: Eclipse
  • Features: Hinged
  • Material: Metal, Steel
  • Color: White
  • Dimensions: 30.000" L x 20.000" W (762.00mm x 508.00mm)
  • Applications: Industrial control systems, automation systems, and power distribution systems

You May Also Be Interested in

Bud Industries
PANEL ALUM 4.06X2.09X0.06" / Metal, Aluminum Panel, Inner 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm) Natural
Need more? Email Us
ECAD model for ANX-91302
Hammond Manufacturing
BOTTOM PLATE FOR ALUM CHASSIS / Metal, Aluminum Cover, Lid 15.000" L x 17.000" W x 0.051" H (381.00mm x 431.80mm x 1.30mm) Unpainted
Need more? Email Us
ECAD model for 1434-1715
ON Semiconductor
Need more? Email Us
ECAD model for HM3906
Cinch Connectivity Solutions
MODICE ME BLANK
Need more? Email Us
ECAD model for 5810000055
Hammond Manufacturing
PANEL INTERNAL 2MM ZINC PLATED / Metal, Steel Panel, Inner Gray
Need more? Email Us
ECAD model for R507-104-000
ON Semiconductor
Lowest to $0.5485
ECAD model for HM3904
Hammond Manufacturing
PANEL STEEL SWING 12X12" WHT / Metal, Steel Panel, Inner 12.000" L x 12.000" W (304.80mm x 304.80mm) White
Need more? Email Us
ECAD model for ESP1212
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 2/PACK / Plastic, Polycarbonate Bezel 3.194" L x 1.186" W x 0.354" H (81.13mm x 30.12mm x 8.99mm) Translucent - Blue
Need more? Email Us
ECAD model for 1455JPLTBU
Bud Industries
PANEL ALUM 5.37X3.79X0.06" / Metal, Aluminum Panel, Inner 5.370" L x 3.790" W x 0.062" H (136.40mm x 96.27mm x 1.57mm) Natural
Need more? Email Us
ECAD model for ANX-91305

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention