EN
  • EN
  • DE

PAL20S10CJS

Part No PAL20S10CJS
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267731-PAL20S10CJS
Ultra Librarian 3D Model Ultra Librarian PAL20S10CJS CAD Model

Description

The PAL20S10CJS is a Programmable Array Logic (PAL) device. These devices are used for implementing custom logic functions by configuring the connections within the array. The '20' in the name indicates that this PAL typically has 20 input pins, while 'S10' refers to its specific architecture and number of outputs. The 'CJS' likely refers to a specific package or speed grade.

Applications:

  • Address decoding in memory systems: Configuring address lines to select specific memory locations.
  • Peripheral controllers: Implementing custom logic for interfacing with various peripherals.
  • State machines: Implementing sequential logic for controlling complex operations.
  • Combinatorial logic functions: Replacing multiple discrete logic gates with a single programmable device.
  • Data encryption and decryption: Performing basic encryption or decryption algorithms.

Features:

  • Programmable AND array: Allows for custom logic function implementation.
  • Fixed OR array: Combines the outputs of the AND array to generate the final output.
  • Multiple input/output pins: Provides flexibility for complex logic designs.
  • TTL compatible: Operates with standard TTL logic levels.
  • High-speed operation: Offers fast propagation delays for time-critical applications.

Benefits:

  • Reduced chip count: Replaces multiple discrete logic gates, simplifying circuit design and reducing board space.
  • Design flexibility: Allows for easy modification and adaptation of logic functions.
  • Improved reliability: Reduces the number of interconnections, improving overall system reliability.
  • Faster design cycles: Simplifies the design process compared to discrete logic implementations.
  • Cost-effective solution: Offers a cost-effective alternative to custom ASICs for low to medium volume applications.

Additional Details:

PAL devices are typically programmed using specialized hardware programmers. The programming process involves blowing fuses within the AND array to establish the desired logic connections. The propagation delay of the PAL20S10CJS is an important characteristic, affecting the maximum operating frequency of the system. Further specifications would be needed to identify the specific propagation delay. The package type (e.g., DIP, PLCC, SOIC) determines the physical mounting and interconnection method.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess