EN
  • EN
  • DE

SN65HVD1780QDRQ1

Part No SN65HVD1780QDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name 65HVD1780
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43744-6, -296-43744-1-ND, 296-43744-1, 296-43744-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851519-SN65HVD1780QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN65HVD1780QDRQ1 CAD Model

Description

Product Overview: SN65HVD1780QDRQ1

The SN65HVD1780QDRQ1 is a robust differential bus transceiver from Texas Instruments, designed to operate in particularly harsh automotive environments. It is a part of the SN65HVD17xx family of devices that are optimized for balanced multipoint bus transmission at signaling rates up to 50 Mbps.

This device is specifically engineered to meet the stringent requirements of the automotive industry and is fully compliant with the ISO 11898 standard. The SN65HVD1780QDRQ1 is suitable for applications requiring high-speed data transmission and reception on a controlled impedance bus, such as Controller Area Network (CAN) systems.

Key Features:

  • Bus-Pin ESD Protection: The SN65HVD1780QDRQ1 offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring resilience against transient voltage spikes and maintaining the integrity of data communication.
  • High-Speed Operation: With support for signaling rates up to 50 Mbps, this transceiver is ideal for high-speed data transfer requirements, making it a reliable choice for advanced automotive communication networks.
  • Thermal Shutdown Protection: To safeguard against overheating, the device integrates a thermal shutdown feature that disables the transmitter when the die temperature exceeds a predefined threshold.
  • Low Current Standby Mode: The low-power standby mode significantly reduces current consumption when the transceiver is not in active use, contributing to energy efficiency within the system.

Applications:

The SN65HVD1780QDRQ1 is primarily used in automotive applications where reliability and data integrity are paramount. It is ideal for:

  • Automotive control systems
  • CAN-based sensor networks
  • Vehicle diagnostics and infotainment systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN65HVD1780QDRQ1 is no exception. It is designed to meet or exceed the rigorous standards set by the automotive industry, ensuring long-term reliability and performance under extreme conditions.

Whether you are designing a new vehicle communication interface or upgrading an existing system, the SN65HVD1780QDRQ1 provides a dependable solution for high-speed data transmission in automotive environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1212 $51.2120
24+ $4.2021 $100.8504
37+ $4.0707 $150.6159
51+ $3.9394 $200.9094
66+ $3.8081 $251.3346
88+ $3.4142 $300.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,879 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess