EN
  • EN
  • DE

SN65HVD1050MDREP

Part No SN65HVD1050MDREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC EMC CAN TRANSCEIVER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 125mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098775-SN65HVD1050MDREP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD1050MDREP CAD Model

Description

Product Overview: SN65HVD1050MDREP from Texas Instruments

The SN65HVD1050MDREP is a robust, low-power transceiver module designed by Texas Instruments specifically for use in Controller Area Network (CAN) communication protocols in harsh automotive and industrial environments. This device is a part of Texas Instruments' HVD1050 series, which is known for its reliability and performance in applications requiring high-speed data transmission.

Key Features:

  • High Bus Fault Protection: The SN65HVD1050MDREP is capable of withstanding bus fault voltages ranging from -27V to +40V, providing superior protection against transients and over-voltage conditions.
  • Low Power Consumption: With a typical current draw of only 45 µA in standby mode, this transceiver is an excellent choice for power-sensitive applications.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device includes ESD protection exceeding 16 kV HBM (Human Body Model), ensuring robustness against electrostatic discharges.
  • Wide Operating Temperature Range: It is designed to perform reliably over an extended temperature range from -55°C to +125°C, making it suitable for extreme environmental conditions.
  • Differential Signaling: This transceiver uses differential signaling to provide high immunity to electromagnetic interference (EMI), which is critical in maintaining signal integrity in noisy environments.

Applications:

The SN65HVD1050MDREP is ideal for a variety of applications where reliable CAN communication is required, including:

  • Automotive networks such as body control modules, powertrain, and infotainment systems
  • Industrial automation and control systems
  • Building automation and HVAC systems
  • Medical equipment and devices

Quality and Reliability:

This transceiver is part of Texas Instruments' "Enhanced Product" (EP) portfolio, designed to support the stringent requirements of mission-critical applications. The SN65HVD1050MDREP is manufactured with enhanced materials, controlled manufacturing processes, and rigorous testing to ensure high levels of performance and reliability.

For designers and engineers seeking a dependable CAN transceiver that delivers both performance and durability, the SN65HVD1050MDREP from Texas Instruments stands out as a premier choice.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2832 $51.3984
29+ $3.5144 $101.9176
45+ $3.4046 $153.2070
61+ $3.2947 $200.9767
79+ $3.1849 $251.6071
106+ $2.8554 $302.6724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,206 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess