EN
  • EN
  • DE

SN65DSI86IPAPRQ1

Part No SN65DSI86IPAPRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Netbooks, Notebook PC, Tablet
Interface Serial
Voltage - Supply 1.14V ~ 1.26V
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Mounting Type Surface Mount
Base Product Number 65DSI86
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934462-SN65DSI86IPAPRQ1
Ultra Librarian 3D Model Ultra Librarian SN65DSI86IPAPRQ1 CAD Model

Description

Introducing the SN65DSI86IPAPRQ1 from Texas Instruments

The SN65DSI86IPAPRQ1 by Texas Instruments is a cutting-edge interface IC designed to bridge the gap between mobile processors and high-resolution displays. It is a part of TI's extensive portfolio of automotive-grade products, engineered to meet the rigorous demands of the automotive industry. This chip is specifically tailored for automotive applications, ensuring reliability and performance in the harsh environments that automotive electronics are exposed to.

This robust bridge chip integrates a Dual-Channel MIPI DSI Receiver with a DisplayPort™ Transmitter, facilitating the connection between a graphics processor and a display panel. The SN65DSI86IPAPRQ1 supports up to four lanes of MIPI DSI data at speeds of up to 1.5 Gbps per lane, translating to a high bandwidth capable of carrying large amounts of data required for high-resolution displays.

One of the key features of the SN65DSI86IPAPRQ1 is its support for high-definition resolutions. It is capable of handling display resolutions up to 4K at a 30 Hz refresh rate, making it an ideal choice for infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle applications where crisp and clear display quality is paramount.

The device also boasts a low electromagnetic interference (EMI) design, which is crucial in the automotive environment where electronic systems must not interfere with each other. This ensures that the SN65DSI86IPAPRQ1 can be integrated into a vehicle's electronic system without compromising the performance of other critical systems.

For ease of use and design flexibility, the SN65DSI86IPAPRQ1 is equipped with an I2C interface that allows for configuration and control, as well as an adaptive equalization feature to optimize signal integrity over long PCB traces or cables. Additionally, the chip's power management features, which include low standby current and a smart power-down mode, make it energy-efficient and suitable for battery-powered applications.

The robustness of the SN65DSI86IPAPRQ1 is further ensured by its wide operating temperature range and its qualification for automotive applications, which includes meeting the AEC-Q100 Grade 2 standard. With such capabilities and certifications, designers and engineers can confidently incorporate this bridge chip into their next-generation automotive solutions.

In summary, the SN65DSI86IPAPRQ1 from Texas Instruments is a versatile, high-performance bridge solution that brings high-resolution display capabilities to automotive systems, ensuring both reliability and the ultimate visual experience for drivers and passengers alike.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8103 $57.6206
5+ $23.6392 $118.1960
7+ $22.9005 $160.3035
10+ $22.1618 $221.6180
12+ $21.4230 $257.0760
16+ $19.2069 $307.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess