EN
  • EN
  • DE

MSP430G2433IPW28

Part No MSP430G2433IPW28
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430G2xx
Package Tube
Number of I/O 24
Family Name 430G2433
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-41581-5, MSP430G2433IPW28-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846447-MSP430G2433IPW28
Ultra Librarian 3D Model Ultra Librarian MSP430G2433IPW28 CAD Model

Description

Product Overview: MSP430G2433IPW28 by Texas Instruments

The MSP430G2433IPW28 is a highly capable microcontroller unit (MCU) from the renowned MSP430 family, produced by Texas Instruments (TI). This 16-bit MCU is designed with a focus on low power consumption and high performance, making it an ideal choice for a wide range of applications, including industrial, consumer electronics, and portable devices.

Key Features:

  • Low Power Consumption: The MSP430G2433IPW28 is optimized for battery-powered and low-power applications. It features TI's ultra-low-power architecture, which includes five power-saving modes that can significantly reduce the overall power consumption.
  • 16-Bit RISC Architecture: The device operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, offering a balanced combination of processing power and energy efficiency, with a CPU speed of up to 16 MHz.
  • Integrated Peripherals: This MCU comes with a variety of on-chip peripherals including a 10-bit analog-to-digital converter (ADC), a watchdog timer, and a universal serial communication interface (USCI) that supports multiple communication protocols.
  • Memory: The MSP430G2433IPW28 is equipped with 8KB of in-system programmable flash memory, 256 bytes of RAM, and 256 bytes of data EEPROM, providing ample space for application code and data storage.
  • I/O Ports: It features 24 I/O pins that offer high flexibility for interfacing with external components and devices.

Package and Temperature Range:

The MCU is available in a 28-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. It operates over an extended temperature range, ensuring reliable performance in various environmental conditions.

Applications:

With its versatile features and low power consumption, the MSP430G2433IPW28 is suitable for a multitude of applications, such as:

  • Portable medical devices
  • Smart meters
  • Home automation systems
  • Low-power sensor monitoring
  • Energy harvesting applications

In summary, the MSP430G2433IPW28 from Texas Instruments is a robust and energy-efficient microcontroller that offers a balanced mix of processing power, memory, and peripherals, making it a strategic choice for designers looking to optimize their applications for power efficiency and performance.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5198 $53.1930
85+ $1.2471 $106.0035
125+ $1.2081 $151.0125
175+ $1.1691 $204.5925
225+ $1.1302 $254.2950
300+ $1.0132 $303.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess