EN
  • EN
  • DE

SSM2211

Part No SSM2211
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-LFCSP-WD (3x3)
Dimension 8-WFDFN Exposed Pad, CSP
Win Source Part Number 192845-SSM2211
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2211 CAD Model

Description

Product Overview: SSM2211 from Analog Devices Inc.

The SSM2211 from Analog Devices Inc. is a high-performance audio amplifier that has been meticulously designed for optimal sound quality in a compact package. This precision audio power amplifier is a perfect solution for portable and space-constrained applications where superior audio performance is a must. With its low-distortion and low-noise characteristics, the SSM2211 stands out as a top choice for audiophiles and professional audio equipment manufacturers.

Key Features

  • High-Quality Audio Output: The SSM2211 delivers pristine audio amplification, ensuring a clean and dynamic sound experience for listeners.
  • Low Distortion: It boasts a Total Harmonic Distortion plus Noise (THD+N) that is remarkably low, which means that the audio output is true to the original recording.
  • Efficiency: Designed for efficient power usage, the SSM2211 is ideal for battery-powered devices, extending operational time without compromising on sound quality.
  • Compact Size: The small footprint of the SSM2211 makes it an excellent choice for applications where space is at a premium, such as mobile devices, wearables, and compact audio systems.

Applications

  • Portable Audio Devices
  • Mobile Phones
  • Tablet Computers
  • Personal Computers
  • Miniature Audio Systems

Technical Specifications

The SSM2211 operates over a wide power supply range and is stable with capacitive loads. It is equipped with a mute function that allows the user to turn off the audio output, which can be particularly useful in power-sensitive applications. The device is available in a variety of packages, including the space-saving 8-lead MSOP and the 8-lead SOIC.

Conclusion

Whether you're designing a cutting-edge smartphone or a high-fidelity portable speaker, the SSM2211 from Analog Devices Inc. offers the performance and reliability that your products need. Its superior audio quality, efficient power management, and compact design make it an indispensable component for any audio application where space and sound quality are crucial.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess