EN
  • EN
  • DE

SN65DSI83ZXHR

Part No SN65DSI83ZXHR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description SINGLE-CHANNEL MIPI DSI TO SINGL / Notebook Computer Interface 64-NFBGA (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Series FlatLink™
Package Tape & Reel
Applications Notebook Computer
Interface I²C, LVDS, Serial
Voltage - Supply 1.65V ~ 1.95V
Package / Case 64-VFBGA
Supplier Device Package 64-NFBGA (5x5)
Mounting SMD (SMT)
Base Product Number 65DSI83
Other Names 296-SN65DSI83ZXHRDKR,296-SN65DSI83ZXHRCT,296-SN65DSI83ZXHRTR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260867-SN65DSI83ZXHR
Ultra Librarian 3D Model Ultra Librarian SN65DSI83ZXHR CAD Model

Description

The SN65DSI83ZXHR is a state-of-the-art bridge chip designed by Texas Instruments to facilitate the interface between mobile processors and high-resolution displays. This chip is part of the Texas Instruments' DSI to FlatLink™ product line, which is renowned for its ability to convert MIPI® DSI (Mobile Industry Processor Interface Display Serial Interface) signals into LVDS (Low-Voltage Differential Signaling) outputs.

Key Features

  • MIPI DSI to LVDS Conversion: The SN65DSI83ZXHR efficiently converts data from a DSI source to a LVDS display panel, making it ideal for applications where high-speed data transfer and minimal signal degradation are essential.
  • High-Resolution Support: This chip supports display resolutions up to FHD (1920x1080) and WUXGA (1920x1200) at 60 Hz refresh rate, ensuring crisp and clear visuals for a variety of screen sizes.
  • Single/Dual-Channel LVDS Output: It provides flexibility with single-channel or dual-channel LVDS output, catering to different display interface requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the SN65DSI83ZXHR minimizes power consumption, which is critical for battery-operated devices.
  • Programmable: With an integrated programmable EEPROM, the chip allows for customization and easy configuration of display parameters to meet specific design needs.

Applications

The versatility of the SN65DSI83ZXHR makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Infotainment Systems in Automotive
  • Portable Media Players
  • Digital Signage
  • Personal Computing Devices

Technical Specifications

Below are some of the technical specifications for the SN65DSI83ZXHR:

  • Supply Voltage: 1.1V Core, 1.8V to 3.3V I/O
  • Operating Temperature Range: -40°C to 85°C
  • Package: 64-ball VQFN
  • Compliance: Meets or exceeds the MIPI DSI Specification

For designers looking to bridge the gap between mobile processors and high-definition displays, the SN65DSI83ZXHR offers a reliable and efficient solution with its advanced feature set and Texas Instruments' commitment to quality and performance.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1510 $50.4160
39+ $2.5854 $100.8306
60+ $2.5046 $150.2760
83+ $2.4238 $201.1754
107+ $2.3431 $250.7117
143+ $2.1007 $300.4001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess