Product Overview: SN65C1168EPWRG4
The SN65C1168EPWRG4 is a robust, dual-line driver and receiver pair designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the SN65C1168E series and is specifically engineered to satisfy the stringent requirements of balanced communication systems while providing a high level of performance and reliability.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 1/1
- Supply Voltage Range: 4.5V to 5.5V
- Signaling Rate: Up to 120 kbps
- ESD Protection: 15kV Human Body Model (HBM)
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 14-TSSOP
The SN65C1168EPWRG4 offers a differential output and input which allows for increased noise immunity and better signal integrity over long cable runs, making it an ideal choice for industrial applications. The device supports a wide common-mode voltage range, which is essential for multi-point applications in noisy environments.
Applications
With its robust design and performance characteristics, the SN65C1168EPWRG4 is suitable for a variety of applications, including:
- Telecommunications Interfaces
- RS-232 Data Terminal Equipment (DTE)
- RS-232 Data Communication Equipment (DCE)
- Industrial Control Systems
- Professional Audio Equipment
Quality and Reliability
As with all Texas Instruments products, the SN65C1168EPWRG4 is manufactured to high standards, ensuring a reliable performance in demanding situations. The device is available in a TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of temperature conditions.
The SN65C1168EPWRG4 is a testament to Texas Instruments' commitment to providing high-quality, durable, and efficient integrated circuits for advanced electronic systems. Whether for industrial or commercial use, this driver and receiver pair is designed to deliver consistent performance and maintain signal integrity in challenging environments.