Product Overview: SN65C1167NSRG4
The SN65C1167NSRG4 is a high-performance differential line driver and receiver pair designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to meet the stringent requirements of balanced transmission lines, providing robust communication in industrial environments where noise immunity and signal integrity are paramount.
Key Features
- Interoperability: Compliant with TIA/EIA-485 standards, ensuring compatibility with a wide range of industry-standard devices and systems.
- Signal Integrity: Incorporates powerful differential signaling, which enhances the signal-to-noise ratio and reduces electromagnetic interference (EMI), making it ideal for long-distance communications.
- High-Speed Performance: Supports data rates up to 30 Mbps, allowing for efficient data transmission in time-sensitive applications.
- Integrated Protection: Features built-in protection against electrical hazards such as bus-pin overvoltages and thermal shutdown, safeguarding the device under adverse conditions.
- Low Power Consumption: Optimized for low-power operation, making it suitable for energy-conscious designs.
Applications
The SN65C1167NSRG4 is versatile and can be used in various applications, including:
- Industrial control systems
- Building automation
- Networked security cameras
- Data acquisition systems
- Point-of-sale terminals
Technical Specifications
Some of the technical specifications of the SN65C1167NSRG4 include:
- Supply Voltage: 5 V
- Operating Temperature Range: -40°C to 85°C
- Package: 8-pin SOIC
- RoHS Compliant
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN65C1167NSRG4 is no exception, undergoing rigorous testing and quality control measures to ensure reliability and longevity in the field.
With its robust feature set and dependable performance, the SN65C1167NSRG4 from Texas Instruments stands out as a superior choice for designers looking to implement a reliable differential communication interface in their electronic systems.