EN
  • EN
  • DE

MAX6399ATA+T

Part No MAX6399ATA+T
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC SW OVERVOLT PROT 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Technology Mixed Technology
Number of Circuits 1
Applications General
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 705492-MAX6399ATA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6399
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6399ATA+T CAD Model

Description

The MAX6399ATA+T is a high-precision voltage supervisor integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This compact, low-power component is engineered to monitor power supplies in microprocessor systems, providing a reliable safeguard against undervoltage conditions.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, making it versatile for various applications.
  • Low Quiescent Current: It is optimized for low-power operations, ensuring minimal impact on the overall power consumption of the system.
  • Adjustable Reset Threshold: Users can set the reset voltage threshold according to their specific requirements, offering flexibility in different use cases.
  • Manual Reset Input: The IC includes a manual reset input that allows users to trigger a system reset whenever necessary.
  • Debounced Reset Output: Ensures clean and glitch-free reset signals, which is critical for reliable system performance.

Applications

The MAX6399ATA+T is suitable for a wide range of applications where precise voltage monitoring is critical. It is commonly used in:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Equipment

Package and Reliability

The device comes in a small 8-pin TDFN (3mm x 3mm) package, allowing for space-saving designs in compact electronic systems. Its extended temperature range ensures reliable operation in diverse environments, making it an ideal choice for industrial and automotive applications.

Ordering Information

The MAX6399ATA+T is available in tape and reel format, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production. Maxim Integrated's commitment to quality ensures that each IC meets stringent standards for performance and reliability.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1661 $51.9864
57+ $1.7773 $101.3061
88+ $1.7218 $151.5184
121+ $1.6662 $201.6102
156+ $1.6107 $251.2692
208+ $1.4441 $300.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,980 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess