EN
  • EN
  • DE

MAX4895EETE+T

Part No MAX4895EETE+T
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC PORT PROTECTOR VGA 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Technology Mixed Technology
Number of Circuits 1
Applications VGA Port Protector
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 704299-MAX4895EETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4895EETE+T
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4895EETE+T CAD Model

Description

The MAX4895EETE+T from Maxim Integrated is a sophisticated, high-performance switch IC designed to cater to the demanding needs of modern electronic applications. This device is part of Maxim's extensive range of integrated circuits that are known for their reliability and innovation. The MAX4895EETE+T is particularly suited for applications that require switching of high-speed signals with minimal signal distortion.

Key Features

  • High-Bandwidth Switching: The MAX4895EETE+T offers high-bandwidth switching capabilities, making it ideal for applications that require the transfer of large amounts of data at high speeds.
  • Low On-Resistance: With its low on-resistance, this switch ensures minimal voltage drop and power loss, providing efficient performance in your circuit.
  • Multiple Channels: The device features multiple switch channels, enhancing its versatility for various signal routing applications.
  • Small Footprint: Housed in a compact TQFN-16 package, the MAX4895EETE+T saves valuable board space, which is crucial for space-constrained designs.

Applications

The MAX4895EETE+T is suitable for a range of applications, including but not limited to:

  • USB 2.0 High-Speed Signal Switching
  • Signal Routing in Networking Equipment
  • High-Speed Data Acquisition Systems
  • PC Peripherals and Docking Stations

Technical Specifications

Parameter Value Package/Case TQFN-16 Operating Temperature -40°C to +85°C Bandwidth High On-Resistance Low Supply Voltage 3.0V to 3.6V

Whether you're designing a high-speed communication device or looking for a reliable switch for your data processing applications, the MAX4895EETE+T from Maxim Integrated offers the performance and quality that engineers and designers trust.

You May Also Be Interested in

Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,074 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess