EN
  • EN
  • DE

SN6505AQDBVRQ1

Part No SN6505AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PWR MGMT MOSFET/PWR DRIVER / Transformer Driver PMIC SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Transformer Driver
Current - Supply 1mA
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number SN6505
Other Names 296-53549-6,296-53549-1,296-53549-2
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253128-SN6505AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian SN6505AQDBVRQ1 CAD Model

Description

The SN6505AQDBVRQ1 is a state-of-the-art low-noise, low-EMI push-pull transformer driver specifically designed for small form factor, isolated power supplies. Manufactured by Texas Instruments, this integrated circuit (IC) is a key component in the realm of power management solutions, catering to a wide range of applications including but not limited to industrial control systems, medical devices, and telecommunications equipment.

Key Features

  • Efficient Power Conversion: The device operates with a switching frequency of up to 1MHz, which enables the use of small, low-cost transformers and simplifies the design of compact power supplies.
  • Low Noise Emission: With its push-pull topology, the SN6505AQDBVRQ1 significantly reduces electromagnetic interference (EMI), making it an ideal choice for noise-sensitive applications.
  • Integrated Protection Features: It includes built-in features such as over-temperature shutdown, short-circuit protection, and undervoltage lockout, ensuring reliable performance and safety in operation.
  • Highly Integrated: The device integrates a fully complementary output stage, an oscillator, control logic, and a MOSFET driver, providing a complete solution that minimizes external component count.

Applications

The versatility of the SN6505AQDBVRQ1 allows it to be used in a variety of isolated power supply applications. Its robust design and low EMI characteristics make it particularly suitable for:

  • Isolated RS-485, RS-232, CAN, SPI, and I2C interfaces
  • Industrial automation and control systems
  • Medical equipment and patient monitoring systems
  • Telecommunications infrastructure
  • Test and measurement equipment

Quality and Reliability

As a product of Texas Instruments, the SN6505AQDBVRQ1 is designed to meet high standards of quality and reliability. It is available in a compact SOT-23 package, making it suitable for space-constrained applications. The device is also characterized for operation from -40°C to 125°C, ensuring performance across a wide temperature range.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9976 $51.9376
62+ $1.6391 $101.6242
95+ $1.5879 $150.8505
131+ $1.5367 $201.3077
169+ $1.4854 $251.0326
226+ $1.3318 $300.9868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess