EN
  • EN
  • DE

CXK5814P-45L

Part No CXK5814P-45L
Manufacturer Sony
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212963-CXK5814P-45L
Categories Custom Parts
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXK5814P-45L CAD Model

Description

The Sony CXK5814P-45L is a high-speed, low-power static RAM (SRAM) chip. It is designed for applications where fast data access and low power consumption are critical. This SRAM is commonly used in various electronic devices and systems requiring temporary data storage.

Applications

  • Cache memory in microprocessors
  • Buffer memory in data acquisition systems
  • Working memory in embedded systems
  • Digital signal processing (DSP) applications
  • High-speed data storage in communication devices

Features

  • Fast access time (45 ns)
  • Low power consumption
  • 4K x 4-bit organization
  • Single 5V power supply
  • TTL compatible inputs and outputs

Benefits

  • Improved system performance due to fast access time
  • Extended battery life in portable devices due to low power consumption
  • Simplified system design with a single power supply
  • Easy integration with other TTL-based components

Technical Specifications

The CXK5814P-45L is a 16,384-bit static RAM organized as 4,096 words by 4 bits. It operates from a single 5V power supply and features a typical access time of 45 nanoseconds. This high-speed access time makes it suitable for applications requiring rapid data retrieval and storage. The chip utilizes CMOS technology, contributing to its low power consumption. Its TTL-compatible inputs and outputs ensure easy interfacing with other digital components. The device is available in a DIP (Dual In-line Package) which facilitates easy prototyping and assembly on circuit boards.

The CXK5814P-45L's low power consumption is particularly beneficial in battery-powered devices, where extending battery life is a primary concern. Its high-speed access time allows for quick data processing, enhancing overall system performance. The 4K x 4-bit organization provides a convenient memory configuration for a wide range of applications.

Sony is a reputable manufacturer of electronic components, and the CXK5814P-45L SRAM is manufactured to high standards, ensuring reliability and consistent performance. It is a suitable choice for various applications where high-speed data storage and low power consumption are essential.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
ACX
Lowest to $0.1640
TDK Corporation
Lowest to $0.1360
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess