EN
  • EN
  • DE

SN64BCT25245NTG4

Part No SN64BCT25245NTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 80mA, 188mA; 3mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN64B
Other Names SN64BCT25245NTE4,SN64BCT25245NTE4
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260185-SN64BCT25245NTG4
Ultra Librarian 3D Model Ultra Librarian SN64BCT25245NTG4 CAD Model

Description

Product Overview: SN64BCT25245NTG4

The SN64BCT25245NTG4 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This robust component is a 25-ohm octal bus transceiver with 3-state outputs and is a member of the BCT family of products that offer a combination of high-speed performance and low-power consumption.

Key Features

  • High-Speed Data Transmission: The SN64BCT25245NTG4 is designed to facilitate fast and reliable data transfer, making it ideal for high-performance computing and communication systems.
  • Low-Power Operation: Despite its high-speed capabilities, this transceiver operates with low power dissipation, contributing to energy-efficient designs.
  • 25-ohm Series Resistors: The integrated 25-ohm resistors on the output help reduce line noise, improving signal integrity and reducing electromagnetic interference (EMI).
  • 3-State Outputs: The 3-state output feature allows for connection to a bus-oriented system, providing high-impedance states when needed.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

The versatility of the SN64BCT25245NTG4 makes it an excellent choice for various applications, including:

  • High-speed data transfer systems
  • Networking equipment and switches
  • Server and data center infrastructure
  • Industrial control and automation systems
  • Telecommunications equipment

Quality and Reliability

As with all Texas Instruments products, the SN64BCT25245NTG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and reliability. This commitment to quality makes it a trusted component for critical and demanding applications.

Environmental Compliance

The SN64BCT25245NTG4 is also designed with environmental consciousness in mind. It complies with RoHS standards, minimizing the use of hazardous substances in its construction, and is part of Texas Instruments' efforts to produce environmentally friendly and sustainable products.

In summary, the SN64BCT25245NTG4 from Texas Instruments is a high-performance, low-power octal bus transceiver that offers reliability and versatility for a wide range of applications. Its robust design, combined with Texas Instruments' commitment to quality, makes it an essential component for developers looking to build efficient and high-speed data communication systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess