EN
  • EN
  • DE

SN62160DSGT

Part No SN62160DSGT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 978410-SN62160DSGT
Ultra Librarian 3D Model Ultra Librarian SN62160DSGT CAD Model

Description

The SN62160DSGT is a state-of-the-art integrated circuit from the renowned electronics manufacturer Texas Instruments. Designed for high efficiency and reliability, this product is a perfect solution for a wide range of applications, including portable electronics, power management systems, and other sophisticated electronic devices.

Key Features

  • Voltage Regulation: The SN62160DSGT provides precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout: It features a low dropout rate, making it highly efficient for systems with minimal voltage differences between the input and output.
  • Thermal Protection: Equipped with thermal shutdown protection, the device safeguards itself and the application from potential overheating damage.
  • Current Limiting: The built-in current limiting feature prevents excessive current draw, which could otherwise lead to system instability or failure.
  • High Accuracy: Texas Instruments' commitment to precision is evident in the SN62160DSGT's high accuracy output voltage, ensuring reliable performance.

Applications

The SN62160DSGT is versatile and can be used in various applications, such as:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wireless Communication Equipment
  • Portable Media Players
  • Battery-Powered Devices

Technical Specifications

Some of the technical specifications of the SN62160DSGT include:

  • Package Type: DSGT
  • Adjustable Output Voltage Range
  • High PSRR (Power Supply Rejection Ratio)
  • Low Quiescent Current
  • Operating Temperature Range: -40°C to 125°C

Quality and Support

Texas Instruments provides comprehensive technical support for the SN62160DSGT, including detailed datasheets, application notes, and design resources. Customers can also expect reliable quality and performance, as Texas Instruments products undergo rigorous testing and quality assurance processes.

You May Also Be Interested in

Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess