EN
  • EN
  • DE

S1M T/R

Part No S1M T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 185563-S1M T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1M T/R CAD Model

Description

The S1M T/R is a surface mount rectifier manufactured by Panjit. This diode is designed to convert alternating current (AC) to direct current (DC) efficiently and reliably, making it suitable for various electronic applications.

Applications

  • Power Adapters: Used in AC/DC power adapters for electronic devices like smartphones, tablets, and laptops.
  • LED Lighting: Found in LED lighting systems to convert AC power to the DC power required by LEDs.
  • Battery Chargers: Integrated into battery chargers to rectify AC voltage and provide DC current for charging batteries.
  • Consumer Electronics: Employed in various consumer electronic devices such as televisions, DVD players, and audio equipment.
  • Industrial Equipment: Used in industrial power supplies and control systems for rectification purposes.

Features

  • High Surge Current Capability: Capable of withstanding high surge currents, providing robustness and reliability.
  • Low Forward Voltage Drop: Minimizes power losses due to its low forward voltage drop, enhancing efficiency.
  • Surface Mount Package: Comes in a compact surface mount package (SMA), making it suitable for automated assembly.
  • Glass Passivated Chip: Features a glass passivated chip for improved reliability and performance.
  • High Temperature Soldering: Can withstand high temperature soldering processes, facilitating ease of manufacturing.

Benefits

  • Efficient Power Conversion: Ensures efficient AC to DC conversion, improving the performance of electronic devices.
  • Compact Footprint: The small surface mount package allows for space-saving designs in electronic applications.
  • Reliable Performance: Offers reliable performance in various operating conditions, ensuring long-term stability.
  • Easy Assembly: Simplifies the assembly process with its surface mount design and high temperature soldering capability.
  • Protection Against Surges: Provides protection against voltage surges, enhancing the durability of electronic circuits.

Additional Details

The S1M T/R typically has a maximum repetitive peak reverse voltage (VRRM) of 1000V and a forward current (IF) of 1A. The operating temperature range is generally between -55°C to +150°C. It is commonly available in the SMA (DO-214AC) package. This diode is also RoHS compliant, ensuring it meets environmental standards. Its low reverse leakage current helps in reducing power loss and improving efficiency.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess