EN
  • EN
  • DE

SN55LBC173TDA2

Part No SN55LBC173TDA2
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD DIFF LINE RCVR DIE / Quad Receiver RS-422/RS-423/RS-485 16-Pin Die Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol RS422, RS423, RS485
Number of Drivers/Receivers 0/4
Package Die
Manufacturer Package Die
Win Source Part Number 794816-SN55LBC173TDA2
Popularity Medium
Supply and Demand Status Limited
Family Name SN55LBC173
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN55LBC173TDA2 CAD Model

Description

Product Overview: SN55LBC173TDA2 from Texas Instruments

The SN55LBC173TDA2 is a high-performance quadruple differential line receiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the SN55LBC173 series, which is known for its reliability and efficiency in processing differential signals. The device is specifically built to operate with the SN75LBC172 and SN75LBC173 differential line drivers, making it an ideal component for balanced transmission lines in digital data communication systems.

Key Features:

  • Interface Type: Differential line receivers are integral to maintaining signal integrity over long distances, and the SN55LBC173TDA2 excels in this domain with its robust interface type.
  • Supply Voltage Range: This device operates within a wide supply voltage range, ensuring compatibility with a variety of system power requirements and enhancing its versatility in different application scenarios.
  • Signaling Rate: The SN55LBC173TDA2 is capable of supporting high signaling rates, which is essential for applications requiring fast data transfer speeds without compromising on the quality of the signal.
  • Operating Temperature Range: Designed to withstand extreme conditions, the SN55LBC173TDA2 functions reliably within a broad temperature range, making it suitable for industrial and automotive environments.

Applications:

The SN55LBC173TDA2 is widely used across various industries due to its ability to provide secure and reliable communications. Typical applications include:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial control systems
  • High-speed data acquisition systems
  • Automotive electronics

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN55LBC173TDA2 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry. Customers can trust this device for its durability and consistent performance in critical communication systems.

Ordering Information:

For purchasing or requesting samples of the SN55LBC173TDA2, customers can visit the Texas Instruments website or contact authorized distributors. Detailed documentation, including datasheets, application notes, and design resources, are readily available to assist in the integration of this product into your design.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess