The SN54HCT240J is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device falls under the category of Octal Buffers/Line Drivers with 3-state outputs and is designed to offer both high-speed operation and the capability to drive heavy loads.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Logic Family: HCT
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL logic levels
- Output Drive Capability: Capable of driving up to 15 LSTTL loads
- Package: J Package, a ceramic dual-in-line package for through-hole mounting
- Temperature Range: Military-grade with an operating temperature range of -55°C to 125°C
Performance and Applications
The SN54HCT240J is designed for asynchronous communication between data buses. The control-function implementation allows for maximum flexibility in timing. With its high current drive and wide voltage range, this device is suitable for interfacing with high-speed microprocessors and can be used in systems that require robust driving capabilities.
Typical applications for the SN54HCT240J include bus drivers, buffer memory address drivers, and transceivers in communication systems. Its ability to operate over a wide temperature range makes it ideal for military and aerospace applications, as well as industrial environments where temperature extremes are common.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN54HCT240J is no exception, and it is built to meet or exceed the stringent requirements of the military and aerospace industries. Each device is subjected to rigorous testing to ensure optimal performance under harsh conditions and throughout its operational lifespan.