EN
  • EN
  • DE

SN54HC4060FK

Part No SN54HC4060FK
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54HC4060 ASYNCHRONOUS 14-STAGE B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Timing Asynchronous
Count Rate 33 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Base Product Number 54HC4060
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669741-SN54HC4060FK
Ultra Librarian 3D Model Ultra Librarian SN54HC4060FK CAD Model

Description

Product Overview: SN54HC4060FK from Texas Instruments

The SN54HC4060FK is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its precision and durability in a wide array of electronic applications. This particular component belongs to TI's HC family, which is known for combining the advantages of both CMOS and LSTTL logic. The SN54HC4060FK is designed to provide users with a reliable 14-stage binary counter with an on-board oscillator, making it a versatile choice for timing and counting applications.

Key Features

  • Counting and Oscillation: The device features a 14-stage ripple-carry binary counter, which can be utilized in frequency division or as a time delay component. The built-in oscillator is capable of accepting external capacitors and resistors to tailor the oscillation frequency as per the application requirements.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, making it suitable for various electronic systems, from low-voltage battery-operated devices to more robust applications.
  • High-Current Outputs: The SN54HC4060FK can drive up to 15 LSTTL loads, which is indicative of its strong output drive capability, ensuring compatibility with a range of downstream digital logic components.
  • Low Power Consumption: Inherent to the CMOS technology, this device has a significantly low power consumption, which is critical for portable and power-sensitive applications.

Applications

The versatility of the SN54HC4060FK makes it an excellent choice for a variety of applications, such as:

  • Frequency counters
  • Time-delay generators
  • Real-time clocks
  • Sequential timing
  • Alarm systems
  • Wearable electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for reliability and performance. The SN54HC4060FK is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements expected from TI components. This integrated circuit is designed for long-term use, even in demanding environments, providing peace of mind for designers and manufacturers alike.

In conclusion, the SN54HC4060FK from Texas Instruments is a robust and flexible solution for those in need of a reliable binary counter with an integrated oscillator. Its wide operating voltage, high-current outputs, and low power consumption make it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess