EN
  • EN
  • DE

SN54ALS241CJ

Part No SN54ALS241CJ
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54ALS241 OCTAL BUFFERS/DRIVERS W / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS241
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669667-SN54ALS241CJ
Ultra Librarian 3D Model Ultra Librarian SN54ALS241CJ CAD Model

Description

Product Overview: SN54ALS241CJ from Texas Instruments

The SN54ALS241CJ is a high-performance, octal buffer and line driver designed to meet the rigorous demands of professional electronic applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed operation.

This device features eight non-inverting buffers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers. Each buffer has two output-enable (OE) inputs, one active-low and one active-high, allowing for greater flexibility in control schemes. When the OE inputs are in the active state, the respective buffer passes the input data to the output. Conversely, when OE is inactive, the output enters a high-impedance state, effectively isolating the buffer from the bus.

The SN54ALS241CJ operates over a wide voltage range and provides guaranteed performance with 5V power supplies. With its fast switching times and edge rates, it is well-suited for applications that require high-speed data transfer and minimal propagation delay.

Key features of the SN54ALS241CJ include:

  • Eight non-inverting buffers with 3-state outputs
  • Dual output-enable inputs for each buffer
  • Wide operating voltage range
  • Low power consumption with ALS technology
  • High-speed performance
  • Industry-standard 20-pin ceramic dual inline package (CJ suffix)

Designed for improved electrical performance, the SN54ALS241CJ is housed in a durable ceramic package that ensures reliability across a broad range of environmental conditions. This makes it suitable for military, aerospace, or other high-reliability applications where equipment must perform under extreme stress.

Overall, the SN54ALS241CJ by Texas Instruments is a testament to the company's commitment to providing high-quality, robust components for the electronics industry. Whether used in complex computing systems, sophisticated communication devices, or critical control circuits, this octal buffer and line driver stands as a key component in ensuring system integrity and performance.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess