EN
  • EN
  • DE

MM74HC4049MTC

Part No MM74HC4049MTC
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Inverting Logic Level Down Converter . Hex Logic Level Down Converter | IC INVERTER 6CH 6-INP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 15ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 16-TSSOP
Manufacturer Package 16-TSSOP
Family Part Number 74HC4049
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1224670-MM74HC4049MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HC4049MTC CAD Model

Description

ON Semiconductor MM74HC4049MTC Overview

The MM74HC4049MTC from ON Semiconductor is a high-speed CMOS Hex Inverting Buffer and Level Shifter manufactured with silicon gate CMOS technology. This integrated circuit is designed to be a versatile component in digital systems, offering both inverting buffer functions and level shifting capabilities to facilitate the interfacing between different logic levels.

Key Features

  • Logic Type: Hex Inverting Buffer
  • Logic Family: HC
  • Supply Voltage Range: 2V to 6V
  • Output Current: High and low sink capabilities
  • Package / Case: TSSOP-16
  • Operating Temperature Range: -55°C to +125°C
  • Level Shifting Capability: Can shift logic levels to interface with different logic families

The MM74HC4049MTC is particularly well-suited for applications that require logic level conversion from high to low voltage domains. Its ability to operate over a wide range of supply voltages from 2V to 6V makes it compatible with a variety of digital systems. Additionally, the device's high noise immunity and low power consumption are in line with the requirements of modern electronic equipment.

Applications

The device's robust design and flexible characteristics make it ideal for a broad range of applications, including:

  • Logic level translation in multi-voltage systems
  • Signal buffering in communication devices
  • Input/Output buffering for microcontrollers
  • Memory address driving
  • Bus-oriented systems

ON Semiconductor's MM74HC4049MTC is a reliable solution for designers looking to create interfaces between incompatible logic levels while maintaining signal integrity and operational efficiency. Its compact TSSOP-16 package ensures minimal footprint on PCBs, making it suitable for space-constrained applications.

For detailed specifications, datasheets, and technical support, users can visit the ON Semiconductor website or contact their local sales office. The MM74HC4049MTC is a testament to ON Semiconductor's commitment to providing high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess