EN
  • EN
  • DE

SN54ALS04AJ

Part No SN54ALS04AJ
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094709-SN54ALS04AJ
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54ALS04AJ CAD Model

Description

The SN54ALS04AJ is a high-performance hex inverter integrated circuit from Texas Instruments, designed to provide reliable logic level conversion with six independent inverter gates in one package. This device is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its balance between speed and power consumption, making it an excellent choice for a wide range of digital applications.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates that can be used to invert the logic level of inputs.
  • Supply Voltage Range: 4.5V to 5.5V - This range allows for compatibility with standard TTL power supplies while ensuring low power consumption.
  • Operating Temperature: -55°C to 125°C - The SN54ALS04AJ is designed to operate reliably over a wide temperature range, making it suitable for industrial applications.
  • Advanced Low-Power Schottky (ALS) Technology: This technology provides a good trade-off between speed and power, which is ideal for battery-operated and power-sensitive designs.
  • Output Drive Capability: Capable of driving up to 10 LS-TTL loads - The SN54ALS04AJ has a strong output drive, allowing it to drive multiple loads simultaneously.
  • Package Type: J Package - The device is available in a ceramic flat package, which provides robust protection against environmental factors.

Applications

The SN54ALS04AJ is versatile and can be used in various digital circuits. Its applications include:

  • Logic level conversion
  • Wave shaping and signal processing
  • Glitch-free power-up/power-down circuits
  • High-speed logic gate circuits
  • Complex logic networks

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The SN54ALS04AJ is no exception, and it is manufactured under strict quality control measures to ensure performance consistency and longevity in the field.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess