EN
  • EN
  • DE

SN1202027ARSLR

Part No SN1202027ARSLR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 964995-SN1202027ARSLR
Ultra Librarian 3D Model Ultra Librarian SN1202027ARSLR CAD Model

Description

The SN1202027ARSLR is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to a wide range of electronic applications. As a leading component in the industry, this product emphasizes reliability, efficiency, and high performance. Texas Instruments, known for its innovative technology, has engineered the SN1202027ARSLR to meet the stringent requirements of modern electronic devices.

Key Features

  • High Precision: The SN1202027ARSLR offers exceptional accuracy and stability, making it ideal for sensitive applications where precise measurements are crucial.
  • Durability: Built with robust materials, this component is designed to withstand harsh conditions and deliver consistent performance over a long lifespan.
  • Energy Efficiency: With its low power consumption, the SN1202027ARSLR is an eco-friendly choice that helps reduce overall energy costs for electronic systems.
  • Compact Design: The small footprint of the SN1202027ARSLR allows for its integration into space-constrained applications without compromising functionality.

Applications

The versatile nature of the SN1202027ARSLR makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Medical devices
  • Consumer electronics

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature -40°C to +85°C
Supply Voltage Specified by the datasheet
Output Type Specified by the datasheet

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Texas Instruments.

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The SN1202027ARSLR undergoes rigorous testing and quality control measures to ensure it meets the company's high standards for performance and reliability.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess