EN
  • EN
  • DE

NCV303LSN46T1

Part No NCV303LSN46T1
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCV303
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647892-NCV303LSN46T1
Ultra Librarian 3D Model Ultra Librarian NCV303LSN46T1 CAD Model

Description

ON Semiconductor NCV303LSN46T1 Voltage Detector

The NCV303LSN46T1 is a precision micro-power voltage detector crafted by ON Semiconductor, a leading supplier in the semiconductor industry. This component is specifically designed to maintain system integrity by monitoring voltage levels and providing a reliable reset signal to microprocessors (µP), microcontrollers (µC), and other digital systems. Its main function is to alert the system when a power supply falls below a predetermined threshold, ensuring proper system operation and preventing potential damage due to unexpected power failures.

Key Features

  • Voltage Threshold: The device offers a fixed voltage threshold of 4.6V, making it suitable for a variety of applications that operate around this voltage level.
  • Low Power Consumption: With a quiescent current of typically 0.8 µA, the NCV303LSN46T1 is an energy-efficient solution that helps to minimize power consumption in battery-operated devices.
  • High Accuracy: It boasts a high threshold accuracy of ±2%, ensuring precise monitoring and reliable operation under varying conditions.
  • Open Drain Output: The device features an open drain N-channel output, which allows for easy interfacing with other system components and provides the flexibility to connect to various logic levels.
  • Temperature Range: It is operational over a wide temperature range from -40°C to +125°C, accommodating applications in harsh environmental conditions.
  • Small Footprint: The voltage detector comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
  • Automotive Grade: It is designed to meet the stringent requirements of automotive applications and is AEC-Q100 qualified.

Applications

The NCV303LSN46T1 is versatile and can be used across various industries. It is particularly valuable in automotive systems, portable electronics, and any other systems that require voltage level monitoring for safe operation. Its automotive qualification ensures reliability in vehicle power systems, while its low power consumption and small size make it an excellent choice for handheld devices and IoT applications where power efficiency and form factor are critical.

Overall, ON Semiconductor's NCV303LSN46T1 voltage detector is a robust, reliable, and precise solution for safeguarding digital systems against the dangers of undervoltage conditions.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess