EN
  • EN
  • DE

SN10502DGKR

Part No SN10502DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 170 MHz
Slew Rate 900V/µs
Current - Supply 14 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN10502
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 669577-SN10502DGKR
Ultra Librarian 3D Model Ultra Librarian SN10502DGKR CAD Model

Description

The SN10502DGKR is a high-performance, dual non-inverting amplifier designed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision amplifier is part of their extensive range of analog ICs, tailored to meet the rigorous demands of modern electronic applications.

Key Features

  • Amplifier Type: Non-Inverting
  • Channels: Dual Channel
  • Supply Voltage Range: 2.7V to 5.5V
  • Output Type: Rail-to-Rail
  • Bandwidth: High bandwidth for signal amplification
  • Slew Rate: Fast slew rate for quick response
  • Package: 8-VSSOP (DGK)
  • Operating Temperature: -40°C to 85°C

Applications

The versatility of the SN10502DGKR makes it suitable for a wide range of applications. It is commonly used in:

  • Audio Processing
  • Signal Conditioning
  • Active Filtering
  • Data Acquisition Systems
  • Industrial Electronics
  • Medical Instrumentation

Performance and Quality

With Texas Instruments' commitment to high-quality and reliable components, the SN10502DGKR is manufactured to deliver exceptional performance. Its dual-channel configuration allows for simultaneous signal processing, while the rail-to-rail output maximizes the dynamic range. The device's high bandwidth and fast slew rate ensure that signals are amplified with minimal distortion, making it an excellent choice for precision applications.

Design and Integration

Engineers and designers will appreciate the ease of integration offered by the SN10502DGKR. The compact 8-VSSOP package is space-efficient, making it ideal for designs where board space is at a premium. The amplifier operates over a wide range of supply voltages, providing flexibility in power supply design. Additionally, its extended operating temperature range ensures reliable performance in various environmental conditions.

Conclusion

The SN10502DGKR from Texas Instruments is a robust, dual non-inverting amplifier that promises high-performance signal amplification in a compact form factor. Its versatility and reliability make it a go-to choice for engineers looking to enhance their electronic designs across various applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4348 $51.5220
36+ $2.8183 $101.4588
55+ $2.7303 $150.1665
76+ $2.6422 $200.8072
98+ $2.5541 $250.3018
132+ $2.2899 $302.2668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess