EN
  • EN
  • DE

SN104950PAG

Part No SN104950PAG
Manufacturer Texas Instruments
Catalog Specialized ICs
Description CMOS BARCODE SCANNER (SYM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 181 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 984703-SN104950PAG
Ultra Librarian 3D Model Ultra Librarian SN104950PAG CAD Model

Description

The SN104950PAG is a high-performance, precision integrated circuit from Texas Instruments, renowned for its reliability and innovative technology. This product is engineered to cater to a wide array of applications, particularly in the fields of industrial, automotive, and consumer electronics. Its robust design ensures consistent performance even under challenging conditions, making it an ideal choice for critical applications.

Key Features

  • High Precision: The SN104950PAG is designed for applications requiring precise measurements and control, delivering accuracy that is essential for sensitive electronics.
  • Durability: Built with Texas Instruments' commitment to quality, this product offers excellent durability, ensuring a long operational life and stability in a variety of working environments.
  • Versatility: This versatile component can be integrated into numerous electronic systems, thanks to its compatibility with a range of voltages and signal types.
  • Low Power Consumption: Energy efficiency is a hallmark of the SN104950PAG, making it suitable for battery-powered devices and applications where power conservation is critical.

Applications

The SN104950PAG is adept at meeting the demands of various complex applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics with precision sensing needs
  • Data acquisition systems
  • Medical equipment requiring high reliability and accuracy

Technical Specifications

For engineers and developers, the technical specifications of the SN104950PAG are crucial for integrating this component into their designs. It offers a range of features that include:

  • Operating Temperature Range: Specified by Texas Instruments
  • Package Type: Available in a user-friendly package that facilitates easy mounting and soldering onto PCBs
  • Compliance: Meets industry standards for safety and performance

With its combination of precision, durability, and low power consumption, the SN104950PAG from Texas Instruments stands out as a superior choice for designers and engineers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess