EN
  • EN
  • DE

SN1011005RHAR

Part No SN1011005RHAR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 727064-SN1011005RHAR
Ultra Librarian 3D Model Ultra Librarian SN1011005RHAR CAD Model

Description

The SN1011005RHAR is a cutting-edge integrated circuit (IC) developed by Texas Instruments, renowned for its commitment to innovation in the semiconductor industry. This particular product is designed to cater to a wide range of applications, making it a versatile component in various electronic systems.

Key Features

  • High Performance: The SN1011005RHAR is built to deliver exceptional performance, ensuring reliability and efficiency in its operation.
  • Durability: Texas Instruments' products are known for their robustness, and this IC is no exception. It is manufactured to withstand challenging conditions and provide a long service life.
  • Energy Efficient: With the growing importance of energy conservation, this IC is designed to operate with minimal power consumption, making it an environmentally friendly choice for power-sensitive applications.
  • Compact Design: The small footprint of the SN1011005RHAR makes it ideal for use in space-constrained applications, without compromising on functionality.

Applications

The versatility of the SN1011005RHAR allows it to be utilized in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Infrastructure
  • Industrial Equipment
  • Medical Devices

Technical Specifications

Parameter Value
Package Type QFN (Quad Flat No-leads)
Operating Temperature -40°C to +85°C
Supply Voltage Specific to application requirements
Mounting Type Surface Mount

The SN1011005RHAR from Texas Instruments is more than just a component; it's a testament to the company's dedication to quality and innovation. Whether you're designing a new system or upgrading an existing one, this IC is sure to enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9833 $54.8163
25+ $4.0889 $102.2225
38+ $3.9611 $150.5218
53+ $3.8334 $203.1702
68+ $3.7056 $251.9808
91+ $3.3222 $302.3202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,894 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess