EN
  • EN
  • DE

SMJ320C31HFGM50

Part No SMJ320C31HFGM50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP, 32-BIT SIZE, 32-EXT BIT, 50 /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Type Floating Point
Interface Serial Port
Clock Rate 50MHz
Non-Volatile Memory External
On-Chip RAM 8.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 132-BCQFP Exposed Pad and Tie Bar
Supplier Device Package 132-CFP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.31.0001
Other Names 2156-SMJ320C31HFGM50,TEXTISSMJ320C31HFGM50
Standard Package 1
Win Source Part Number 1020968-SMJ320C31HFGM50
Ultra Librarian 3D Model Ultra Librarian SMJ320C31HFGM50 CAD Model

Description

The Texas Instruments SMJ320C31HFGM50 is a high-performance digital signal processor (DSP) that is part of the SMJ320C3x DSP family. This family of processors is designed to meet the demanding requirements of high-speed numeric processing tasks. The SMJ320C31HFGM50 is particularly well-suited for applications in the fields of digital audio, telecommunications, industrial control, and any other application that requires efficient, real-time number crunching.

The SMJ320C31HFGM50 operates with a 50MHz clock rate, providing the computational power necessary to perform complex mathematical operations quickly and efficiently. This DSP features a 32-bit floating-point architecture, which ensures high precision and dynamic range in numerical calculations, making it ideal for applications that involve signal processing algorithms, such as Fast Fourier Transforms (FFTs), digital filtering, or matrix operations.

With its on-chip memory and the ability to interface with external memories, the SMJ320C31HFGM50 offers flexibility in system design. The processor includes direct memory access (DMA) channels that facilitate fast data transfer without burdening the CPU, thereby enhancing overall system throughput.

The integrated peripherals of the SMJ320C31HFGM50 include a host port interface, a serial port for communication, and a timer, all of which contribute to reducing the need for additional external components. This integration not only saves space on the PCB but also helps reduce power consumption and system costs.

Texas Instruments has designed the SMJ320C31HFGM50 with reliability in mind. The DSP is available in a durable, surface-mount QFP (Quad Flat Package) that ensures a secure connection to the PCB and is suitable for various industrial temperature ranges.

In summary, the SMJ320C31HFGM50 from Texas Instruments is a powerful and versatile DSP that offers a balanced combination of performance, precision, and integration. It is a compelling choice for engineers and designers looking to develop advanced digital signal processing systems in a range of applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess