EN
  • EN
  • DE

SM72441MTE/NOPB

Part No SM72441MTE/NOPB
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC MPPT CONTROLLER 28TSSOP / MPPT Controller 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Type MPPT Controller
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number SM72441
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 794567-SM72441MTE/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72441MTE/NOPB CAD Model

Description

Product Overview: SM72441MTE/NOPB

The SM72441MTE/NOPB is a versatile and high-performance programmable Maximum Power Point Tracking (MPPT) controller designed by Texas Instruments, specifically engineered for photovoltaic (PV) energy harvesting systems. This advanced component is an integral solution for solar power management, enabling the extraction of maximal energy from PV cells under various environmental conditions.

This MPPT controller is built with a proprietary algorithm that continuously adjusts the connected load's operating point to ensure that the maximum power output is achieved, regardless of changes in sunlight intensity or temperature. It is particularly suited for solar panel applications where efficiency and reliability are paramount.

Key Features

  • Precision Maximum Power Point Tracking: The SM72441MTE/NOPB implements an advanced MPPT algorithm that guarantees optimal power extraction throughout the day.
  • High Integration: The device integrates all the functions required for a solar power system, including voltage regulation and system control, minimizing external component count and simplifying design.
  • Wide Input Voltage Range: It is capable of handling a broad range of input voltages, accommodating various solar panel configurations and maximizing design flexibility.
  • Robust Thermal Performance: Encased in a thermally efficient multi-watt package, the SM72441MTE/NOPB ensures reliable operation even under high temperature environments.
  • Protection Features: The product includes overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the system from electrical and thermal stress.

Applications

The SM72441MTE/NOPB is ideal for a wide range of solar energy applications including:

  • Residential and commercial solar power systems
  • Remote power systems (e.g., telecommunication, remote sensing)
  • Portable solar chargers and power supply units
  • Grid-tied and off-grid solar inverters

With its precision tracking capabilities and robust design, the SM72441MTE/NOPB from Texas Instruments stands out as a critical component for solar energy system designers seeking to maximize efficiency and performance while maintaining system reliability and longevity.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.5393 $85.5393
2+ $82.8662 $165.7324
3+ $80.1931 $240.5793
4+ $77.5200 $310.0800
5+ $69.5007 $347.5035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess