EN
  • EN
  • DE

SM3320-BATT-EV/NOPB

Part No SM3320-BATT-EV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL CHARGE CONTROL BATTERY / SM72442 Power Supply Controllers and Monitors Reference Design Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SolarMagic
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part SM72295, SM72442
Primary Attributes Lead Acid, Solar Power
Supplied Contents Board(s)
Win Source Part Number 794568-SM3320-BATT-EV/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name SM72442
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM3320-BATT-EV/NOPB CAD Model

Description

Introducing the SM3320-BATT-EV/NOPB from Texas Instruments

The SM3320-BATT-EV/NOPB is a cutting-edge battery management device designed by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to meet the demanding requirements of modern battery-powered applications, particularly in the electric vehicle (EV) sector. It offers a sophisticated solution for monitoring and protecting lithium-ion battery packs, ensuring safety, reliability, and efficiency in operation.

Key Features and Benefits

  • Advanced Battery Monitoring: The SM3320-BATT-EV/NOPB is capable of precisely measuring critical parameters such as cell voltage, temperature, and current. This high level of accuracy is essential for maintaining the health and longevity of EV batteries.
  • Robust Protection Circuits: Safety is paramount in battery management, and this device includes features to protect against overvoltage, undervoltage, overcurrent, and overtemperature conditions. These protective measures help prevent damage to the battery and ensure a safe operating environment.
  • Scalable Architecture: Designed with flexibility in mind, the SM3320-BATT-EV/NOPB can be used in various configurations to suit different battery pack sizes and compositions. This scalability makes it an ideal choice for a wide range of EV applications.
  • Communication Interface: The device supports multiple communication protocols, enabling it to interface with other onboard systems and provide real-time data on battery status. This feature allows for advanced battery management strategies and diagnostics.
  • Energy Efficiency: As energy conservation is crucial in EVs, the SM3320-BATT-EV/NOPB is optimized for low power consumption, contributing to the overall energy efficiency of the system.

Applications

The SM3320-BATT-EV/NOPB is ideally suited for a variety of applications within the electric vehicle industry, including:

  • Electric and hybrid electric passenger vehicles
  • Commercial electric fleets
  • High-performance electric sports cars
  • Electric two-wheelers and scooters

With its robust design and advanced features, the SM3320-BATT-EV/NOPB from Texas Instruments stands out as a premier solution for battery management in electric vehicles, offering enhanced performance, safety, and longevity for battery packs.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess