EN
  • EN
  • DE

SM32DM355GCEM216EP

Part No SM32DM355GCEM216EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 337NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320DM3x, DaVinci™
Package Tray
Product Status Active
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 216MHz
Non-Volatile Memory ROM (8kB)
On-Chip RAM 32kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Surface Mount
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (13x13)
Base Product Number SM32
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 668180-SM32DM355GCEM216EP
Ultra Librarian 3D Model Ultra Librarian SM32DM355GCEM216EP CAD Model

Description

Product Overview: SM32DM355GCEM216EP from Texas Instruments

Introducing the SM32DM355GCEM216EP, a high-performance digital media system-on-chip (SoC) from the industry-leading semiconductor manufacturer, Texas Instruments. This robust product is engineered to meet the rigorous demands of industrial and mission-critical applications where reliability and durability are of paramount importance.

The SM32DM355GCEM216EP is part of the Sitara™ family, which is known for its integration of an ARM Cortex-A8 core with peripherals and interfaces that are optimized for a variety of applications. This particular model boasts a powerful ARM9 core running at a clock speed that ensures efficient processing for embedded multimedia and industrial applications.

Key Features and Benefits:

  • Enhanced Processing Capabilities: At the heart of the SM32DM355GCEM216EP is a high-performance ARM9 processor that delivers the computational power needed for complex digital media tasks.
  • Integrated Graphics Support: The SoC includes an integrated graphics processing unit (GPU) that is capable of handling advanced 2D or 3D graphics, making it ideal for human-machine interfaces (HMIs), portable data terminals, and other multimedia-intensive applications.
  • Robust Connectivity: With a range of connectivity options including USB, Ethernet, and various other I/O interfaces, this product ensures seamless integration with a wide array of peripherals and networks.
  • High-Definition Video Processing: The device supports high-definition video encoding and decoding, allowing for the capture and playback of stunning visual content.
  • Extended Temperature Range: Designed for enhanced performance in extreme conditions, the SM32DM355GCEM216EP operates reliably across an extended temperature range, making it suitable for industrial environments.
  • Long-Term Availability: As with many Texas Instruments products, this SoC is backed by a commitment to long-term availability, which is critical for industrial applications requiring extended product lifecycles.

Whether it's for advanced digital signage, industrial automation, or secure data management, the SM32DM355GCEM216EP is designed to provide a scalable, secure, and high-performance solution. Its blend of power, graphics capabilities, and connectivity options make it an ideal choice for engineers and designers looking to push the boundaries of what's possible in embedded systems.

With Texas Instruments' reputation for quality and support, the SM32DM355GCEM216EP stands out as a reliable and versatile component for your next-generation digital media applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess